Samsung Electro-Mechanics Ceramic Capacitors CL21B104KBCWPNC

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6557-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6557-6-ND
Ceramic Capacitors 1276-6557-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6557-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6557-2-ND
Ceramic Capacitors 1276-6557-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6557-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6557-1-ND
Ceramic Capacitors 1276-6557-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5943
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5943
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5942
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5942
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21B104KBCWPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B104KBCWPNC
Ceramic Capacitors CL21B104KBCWPNC
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6557-6-ND 1276-6557-2-ND 70AH5943 CL21B104KBCWPNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details