Samsung Electronics Co., Ltd. Ceramic Capacitors - CL21B103MBANNWC CL21B103MBANNWC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975271-CL21B103MBANN WC Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975271-CL21B103MBANN WC Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21B103MBANNWC - 975271-CL21B103MBANNWC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B103MBANNWC
975271-CL21B103MBANNWC
Ceramic Capacitors - CL21B103MBANNWC 975271-CL21B103MBANNWC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975271-CL21B103MBANN WC Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975271-CL21B103MBANNWC
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-CL21B103MBANNWC
SMD 0.01uF 50V Capacitor 60-CL21B103MBANNWC
Cap Ceramic 0.01uF 50V X7R 20% Pad SMD 0805 125°C Product overview: CL21B103MBANNWC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103MBANNWC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 20% Pad SMD 0805 125°C Product overview: CL21B103MBANNWC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103MBANNWC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 975271-CL21B103MBANNWC 60-CL21B103MBANNWC
Product Name Ceramic Capacitors - CL21B103MBANNWC SMD 0.01uF 50V Capacitor
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers