Samsung Electro-Mechanics Ceramic Capacitors CL21B103KDCNNNC

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1170-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1170-6-ND
Ceramic Capacitors 1276-1170-6-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1170-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1170-1-ND
Ceramic Capacitors 1276-1170-1-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1170-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1170-2-ND
Ceramic Capacitors 1276-1170-2-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9422
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9422
CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9421
Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9421
CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 200V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21B103KDCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B103KDCNNNC
Ceramic Capacitors CL21B103KDCNNNC
CAP CER 10000PF 200V X7R 0805

CAP CER 10000PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1170-6-ND 1276-1170-1-ND 82AC9422 CL21B103KDCNNNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 200V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 105PMB122KAP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details