Samsung Electro-Mechanics 10000PF 100V Capacitor CL21B103KC65PNC

Description
CAP CER 10000PF 100V X7R 0805 Product overview: CL21B103KC65PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KC65PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0805 Product overview: CL21B103KC65PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KC65PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 100V Capacitor
60-CL21B103KC65PNC
10000PF 100V Capacitor 60-CL21B103KC65PNC
CAP CER 10000PF 100V X7R 0805 Product overview: CL21B103KC65PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KC65PNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0805 Product overview: CL21B103KC65PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KC65PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2440-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2440-2-ND
Ceramic Capacitors 1276-2440-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B103KC65PNC - 866667-CL21B103KC65PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B103KC65PNC
866667-CL21B103KC65PNC
Ceramic Capacitors - CL21B103KC65PNC 866667-CL21B103KC65PNC
Manufacturer: Samsung Win Source Part Number: 866667-CL21B103KC65P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2440-2, 1276-2440-6, 1276-2440-1

Manufacturer: Samsung
Win Source Part Number: 866667-CL21B103KC65PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2440-2, 1276-2440-6, 1276-2440-1

Buy Now Datasheet
Ceramic Capacitors - CL21B103KC65PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B103KC65PNC
Ceramic Capacitors CL21B103KC65PNC
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet
Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R - 703-CL21B103KC65PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R
703-CL21B103KC65PNC
Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R 703-CL21B103KC65PNC
Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R

Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B103KC65PNC 1276-2440-2-ND 866667-CL21B103KC65PNC CL21B103KC65PNC 703-CL21B103KC65PNC
Product Name 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors - CL21B103KC65PNC Ceramic Capacitors Cap Ceramic 0.01uF 100V X7R 10% SMD 0805 125C Automotive T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers