Samsung Electro-Mechanics Ceramic Capacitors CL21B103KB65PNC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Multi-Layer Ceramic Capacitor (MLCC) with a capacitance of 0.01 µF and a voltage rating of 50V. It is housed in an 0805 (2012 metric) package with a thickness of 0.6 mm. The capacitor features a temperature characteristic of X7R and a capacitance tolerance of ±10%. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The frequency characteristics indicate an impedance of 0.01 Ohm at 1 MHz to 3 GHz, and it has been tested for DC bias characteristics. This capacitor is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The product is a Multi-Layer Ceramic Capacitor (MLCC) with a capacitance of 0.01 µF and a voltage rating of 50V. It is housed in an 0805 (2012 metric) package with a thickness of 0.6 mm. The capacitor features a temperature characteristic of X7R and a capacitance tolerance of ±10%. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The frequency characteristics indicate an impedance of 0.01 Ohm at 1 MHz to 3 GHz, and it has been tested for DC bias characteristics. This capacitor is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2435-2-ND
Ceramic Capacitors 1276-2435-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5938
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5938
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5939
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5939
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL21B103KB65PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B103KB65PNC
Ceramic Capacitors CL21B103KB65PNC
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2435-2-ND 70AH5938 CL21B103KB65PNC
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details