Samsung Electro-Mechanics 1000PF 100V Capacitor CL21B102KCANNNC

Description
CAP CER 1000PF 100V X7R 0805 Product overview: CL21B102KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B102KCANNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 100V X7R 0805 Product overview: CL21B102KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B102KCANNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 100V Capacitor
60-CL21B102KCANNNC
1000PF 100V Capacitor 60-CL21B102KCANNNC
CAP CER 1000PF 100V X7R 0805 Product overview: CL21B102KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B102KCANNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0805 Product overview: CL21B102KCANNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B102KCANNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1169-1-ND
Ceramic Capacitors 1276-1169-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1169-2-ND
Ceramic Capacitors 1276-1169-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1169-6-ND
Ceramic Capacitors 1276-1169-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21B102KCANNNC - 866666-CL21B102KCANNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21B102KCANNNC
866666-CL21B102KCANNNC
Ceramic Capacitors - CL21B102KCANNNC 866666-CL21B102KCANNNC
Manufacturer: Samsung Win Source Part Number: 866666-CL21B102KCANN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1169-2, 1276-1169-1, 1276-1169-6

Manufacturer: Samsung
Win Source Part Number: 866666-CL21B102KCANNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1169-2, 1276-1169-1, 1276-1169-6

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21B102KCANNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21B102KCANNNC
100V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21B102KCANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21B102KCANNNC
Ceramic Capacitors CL21B102KCANNNC
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9413
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9413
CAP, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9414
Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9414
CAP, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21B102KCANNNC 1276-1169-1-ND 1276-1169-6-ND 866666-CL21B102KCANNNC CL21B102KCANNNC CL21B102KCANNNC 82AC9413
Product Name 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21B102KCANNNC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1000Pf, 100V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details