Samsung Electro-Mechanics Ceramic Capacitors CL21A476MRYNNNE

Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2919-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2919-2-ND
Ceramic Capacitors 1276-2919-2-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2919-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2919-6-ND
Ceramic Capacitors 1276-2919-6-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2919-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2919-1-ND
Ceramic Capacitors 1276-2919-1-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 961396-CL21A476MRYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961396-CL21A476MRYNNNE
Capacitors - Ceramic Capacitors 961396-CL21A476MRYNNNE
Win Source Part Number: 961396-CL21A476MRYNN NE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GRM21BR60G476ME15L; C2012X5R0G476M125AB; GRM21BR60J476ME15L; JMK212BBJ476MG-T; JMK212BJ476MG-T; GRM21BR61A476ME15L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2919-6,1276-291 9-1,1276-2919-2

Win Source Part Number: 961396-CL21A476MRYNNNE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GRM21BR60G476ME15L; C2012X5R0G476M125AB; GRM21BR60J476ME15L; JMK212BBJ476MG-T; JMK212BJ476MG-T; GRM21BR61A476ME15L;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2919-6,1276-2919-1,1276-2919-2

Buy Now Datasheet
Singapore, Singapore
47UF 4V Capacitor
60-CL21A476MRYNNNE
47UF 4V Capacitor 60-CL21A476MRYNNNE
CAP CER 47UF 4V X5R 0805 Product overview: CL21A476MRYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MRYNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0805 Product overview: CL21A476MRYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MRYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R - 703-CL21A476MRYNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R
703-CL21A476MRYNNNE
Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R 703-CL21A476MRYNNNE
Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R

Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R

Supplier's Site
Ceramic Capacitors - CL21A476MRYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A476MRYNNNE
Ceramic Capacitors CL21A476MRYNNNE
CAP CER 47UF 4V X5R 0805

CAP CER 47UF 4V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2919-2-ND 1276-2919-6-ND 961396-CL21A476MRYNNNE 60-CL21A476MRYNNNE 703-CL21A476MRYNNNE CL21A476MRYNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 47UF 4V Capacitor Cap Ceramic 47uF 4V X5R 20% SMD 0805 85C Embossed T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details