Samsung Electro-Mechanics Ceramic Capacitors CL21A476MR7NVNC

Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6803-2-ND
Ceramic Capacitors 1276-6803-2-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330146-CL21A476MR7NVNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330146-CL21A476MR7NVNC
Capacitors - Ceramic Capacitors 1330146-CL21A476MR7NVNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330146-CL21A476MR7N VNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.031" (0.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6803-6,1276-680 3-2,1276-6803-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330146-CL21A476MR7NVNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL (Multi-Terminal)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.031" (0.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6803-6,1276-6803-2,1276-6803-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
47UF 4V Capacitor
60-CL21A476MR7NVNC
47UF 4V Capacitor 60-CL21A476MR7NVNC
CAP CER 47UF 4V X5R 0805 Product overview: CL21A476MR7NVNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MR7NVNC can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0805 Product overview: CL21A476MR7NVNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MR7NVNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL21A476MR7NVNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21A476MR7NVNC
Capacitors - Ceramic Capacitors CL21A476MR7NVNC
CAP CER 47UF 4V X5R 0805

CAP CER 47UF 4V X5R 0805

Supplier's Site
Ceramic Capacitors - CL21A476MR7NVNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A476MR7NVNC
Ceramic Capacitors CL21A476MR7NVNC
CAP CER 47UF 4V X5R 0805

CAP CER 47UF 4V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6803-2-ND 1330146-CL21A476MR7NVNC 60-CL21A476MR7NVNC CL21A476MR7NVNC CL21A476MR7NVNC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 47UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers