Samsung Electro-Mechanics 47UF 6.3V Capacitor CL21A476MQCLRNC

Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQCLRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQCLRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
60-CL21A476MQCLRNC
47UF 6.3V Capacitor 60-CL21A476MQCLRNC
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQCLRNC can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQCLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2420-1-ND
Ceramic Capacitors 1276-2420-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2420-6-ND
Ceramic Capacitors 1276-2420-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2420-2-ND
Ceramic Capacitors 1276-2420-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A476MQCLRNC - 803223-CL21A476MQCLRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A476MQCLRNC
803223-CL21A476MQCLRNC
Ceramic Capacitors - CL21A476MQCLRNC 803223-CL21A476MQCLRNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 803223-CL21A476MQCLR NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 803223-CL21A476MQCLRNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - CL21A476MQCLRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A476MQCLRNC
Ceramic Capacitors CL21A476MQCLRNC
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 02AH6824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
02AH6824
Cap, 47Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 02AH6824
CAP, 47UF, 6.3V, MLCC, 0805; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 0805; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A476MQCLRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A476MQCLRNC
6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A476MQCLRNC 1276-2420-1-ND 1276-2420-6-ND 803223-CL21A476MQCLRNC CL21A476MQCLRNC 02AH6824 CL21A476MQCLRNC
Product Name 47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A476MQCLRNC Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers