Samsung Electro-Mechanics 47UF 6.3V Capacitor CL21A476MQ9LRNC

Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQ9LRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQ9LRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQ9LRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQ9LRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
60-CL21A476MQ9LRNC
47UF 6.3V Capacitor 60-CL21A476MQ9LRNC
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQ9LRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQ9LRNC can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQ9LRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQ9LRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330145-CL21A476MQ9LRNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330145-CL21A476MQ9LRNC
Capacitors - Ceramic Capacitors 1330145-CL21A476MQ9LRNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330145-CL21A476MQ9L RNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2419-6,1276-241 9-1,1276-2419-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330145-CL21A476MQ9LRNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2419-6,1276-2419-1,1276-2419-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CAP CER 47UF 6.3V X5R 0805 - 703-CL21A476MQ9LRNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 47UF 6.3V X5R 0805
703-CL21A476MQ9LRNC
CAP CER 47UF 6.3V X5R 0805 703-CL21A476MQ9LRNC
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site
Ceramic Capacitors - CL21A476MQ9LRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A476MQ9LRNC
Ceramic Capacitors CL21A476MQ9LRNC
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A476MQ9LRNC 1330145-CL21A476MQ9LRNC 703-CL21A476MQ9LRNC CL21A476MQ9LRNC
Product Name 47UF 6.3V Capacitor Capacitors - Ceramic Capacitors CAP CER 47UF 6.3V X5R 0805 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details