CAP CER 4.7UF 10V X5R 0805
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 4.7UF 10V X5R 0805
CAP CER 4.7UF 10V X5R 0805
CAP CER 4.7UF 10V X5R 0805
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL21A475KPFNNNFCT-ND | 1276-CL21A475KPFNNNFDKR-ND | CL21A475KPFNNNF | CL21A475KPFNNNF |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |