Samsung Electro-Mechanics Ceramic Capacitors CL21A475KBQNNNE

Description
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1248-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1248-1-ND
Ceramic Capacitors 1276-1248-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1248-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1248-2-ND
Ceramic Capacitors 1276-1248-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1248-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1248-6-ND
Ceramic Capacitors 1276-1248-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-CL21A475KBQNNNE
4.7UF 50V Capacitor 60-CL21A475KBQNNNE
CAP CER 4.7UF 50V X5R 0805 Product overview: CL21A475KBQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A475KBQNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 0805 Product overview: CL21A475KBQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A475KBQNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - CL21A475KBQNNNE - 759635-CL21A475KBQNNNE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - CL21A475KBQNNNE
759635-CL21A475KBQNNNE
Electronic Surplus - CL21A475KBQNNNE 759635-CL21A475KBQNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 759635-CL21A475KBQNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0805 Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): C0805X5R500-475KNE; 08055D475KAT2A; GRM21BR61H475KE51L; GRM21BR61H475KE51K; Introduction Date: June 16, 2011 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 759635-CL21A475KBQNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Family Name: CL
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Alternative Parts (Cross-Reference): C0805X5R500-475KNE; 08055D475KAT2A; GRM21BR61H475KE51L; GRM21BR61H475KE51K;
Introduction Date: June 16, 2011
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now Datasheet
Ceramic Capacitors - CL21A475KBQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A475KBQNNNE
Ceramic Capacitors CL21A475KBQNNNE
CAP CER 4.7UF 50V X5R 0805

CAP CER 4.7UF 50V X5R 0805

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9406
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9406
CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9405
Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9405
CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 50V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1248-1-ND 1276-1248-6-ND 60-CL21A475KBQNNNE 759635-CL21A475KBQNNNE CL21A475KBQNNNE 82AC9406
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Electronic Surplus - CL21A475KBQNNNE Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers