Samsung Electro-Mechanics Ceramic Capacitors CL21A335KPFNNNE

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2912-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2912-1-ND
Ceramic Capacitors 1276-2912-1-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2912-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2912-6-ND
Ceramic Capacitors 1276-2912-6-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2912-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2912-2-ND
Ceramic Capacitors 1276-2912-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A335KPFNNNE - 866664-CL21A335KPFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A335KPFNNNE
866664-CL21A335KPFNNNE
Ceramic Capacitors - CL21A335KPFNNNE 866664-CL21A335KPFNNNE
Manufacturer: Samsung Win Source Part Number: 866664-CL21A335KPFNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2912-6, 1276-2912-2, 1276-2912-1

Manufacturer: Samsung
Win Source Part Number: 866664-CL21A335KPFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2912-6, 1276-2912-2, 1276-2912-1

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-CL21A335KPFNNNE
3.3UF 10V Capacitor 60-CL21A335KPFNNNE
CAP CER 3.3UF 10V X5R 0805 Product overview: CL21A335KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A335KPFNNNE can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0805 Product overview: CL21A335KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A335KPFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A335KPFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A335KPFNNNE
Ceramic Capacitors CL21A335KPFNNNE
CAP CER 3.3UF 10V X5R 0805

CAP CER 3.3UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2912-1-ND 1276-2912-6-ND 866664-CL21A335KPFNNNE 60-CL21A335KPFNNNE CL21A335KPFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A335KPFNNNE 3.3UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers