Samsung Electro-Mechanics Ceramic Capacitors CL21A226MPCLRNC

Description
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1822-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1822-6-ND
Ceramic Capacitors 1276-1822-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1822-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1822-2-ND
Ceramic Capacitors 1276-1822-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1822-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1822-1-ND
Ceramic Capacitors 1276-1822-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A226MPCLRNC - 1161732-CL21A226MPCLRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A226MPCLRNC
1161732-CL21A226MPCLRNC
Ceramic Capacitors - CL21A226MPCLRNC 1161732-CL21A226MPCLRNC
Manufacturer: Samsung Win Source Part Number: 1161732-CL21A226MPCL RNC Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Samsung
Win Source Part Number: 1161732-CL21A226MPCLRNC
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Buy Now
Singapore, Singapore
22UF 10V Capacitor
60-CL21A226MPCLRNC
22UF 10V Capacitor 60-CL21A226MPCLRNC
CAP CER 22UF 10V X5R 0805 Product overview: CL21A226MPCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MPCLRNC can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0805 Product overview: CL21A226MPCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MPCLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A226MPCLRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226MPCLRNC
Ceramic Capacitors CL21A226MPCLRNC
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A226MPCLRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A226MPCLRNC
10V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 02AH6823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
02AH6823
Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 02AH6823
CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1822-6-ND 1276-1822-2-ND 1161732-CL21A226MPCLRNC 60-CL21A226MPCLRNC CL21A226MPCLRNC CL21A226MPCLRNC 02AH6823
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A226MPCLRNC 22UF 10V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers