Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL21A226MAYNNWE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329437-CL21A226MAYN NWE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNWE CT,1276-CL21A226MAYN NWEDKR,1276-CL21A226 MAYNNWETR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329437-CL21A226MAYN NWE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNWE CT,1276-CL21A226MAYN NWEDKR,1276-CL21A226 MAYNNWETR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329437-CL21A226MAYNNWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329437-CL21A226MAYNNWE
Capacitors - Ceramic Capacitors 1329437-CL21A226MAYNNWE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329437-CL21A226MAYN NWE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNWE CT,1276-CL21A226MAYN NWEDKR,1276-CL21A226 MAYNNWETR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329437-CL21A226MAYNNWE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL21A226MAYNNWECT,1276-CL21A226MAYNNWEDKR,1276-CL21A226MAYNNWETR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
22UF 25V Capacitor
60-CL21A226MAYNNWE
22UF 25V Capacitor 60-CL21A226MAYNNWE
CAP CER 22UF 25V X5R 0805 Product overview: CL21A226MAYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MAYNNWE can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 0805 Product overview: CL21A226MAYNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MAYNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNWECT-ND
Ceramic Capacitors 1276-CL21A226MAYNNWECT-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNWEDKR-ND
Ceramic Capacitors 1276-CL21A226MAYNNWEDKR-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNWETR-ND
Ceramic Capacitors 1276-CL21A226MAYNNWETR-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A226MAYNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226MAYNNWE
Ceramic Capacitors CL21A226MAYNNWE
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329437-CL21A226MAYNNWE 60-CL21A226MAYNNWE 1276-CL21A226MAYNNWECT-ND 1276-CL21A226MAYNNWEDKR-ND CL21A226MAYNNWE
Product Name Capacitors - Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details