Samsung Electro-Mechanics Ceramic Capacitors CL21A226KQQNNNG

Description
CAP CER 22UF 6.3V X5R 0805
Request a Quote Datasheet
Description
CAP CER 22UF 6.3V X5R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21A226KQQNNNGTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226KQQNNNGTR-ND
Ceramic Capacitors 1276-CL21A226KQQNNNGTR-ND
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21A226KQQNNNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21A226KQQNNNG
Capacitors - Ceramic Capacitors CL21A226KQQNNNG
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1276-CL21A226KQQNNNGTR-ND CL21A226KQQNNNG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details