Samsung Electro-Mechanics 2.2UF 25V Capacitor CL21A225KAFNNNE

Description
CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KAFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KAFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 25V Capacitor
60-CL21A225KAFNNNE
2.2UF 25V Capacitor 60-CL21A225KAFNNNE
CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KAFNNNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KAFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1763-1-ND
Ceramic Capacitors 1276-1763-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1763-2-ND
Ceramic Capacitors 1276-1763-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1763-6-ND
Ceramic Capacitors 1276-1763-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Newest Parts - CL21A225KAFNNNE - 730338-CL21A225KAFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - CL21A225KAFNNNE
730338-CL21A225KAFNNNE
Newest Parts - CL21A225KAFNNNE 730338-CL21A225KAFNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 730338-CL21A225KAFNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0805 Thickness (Maximum): 0.053" (1.35mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 730338-CL21A225KAFNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.053" (1.35mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Ceramic Capacitors - CL21A225KAFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A225KAFNNNE
Ceramic Capacitors CL21A225KAFNNNE
CAP CER 2.2UF 25V X5R 0805

CAP CER 2.2UF 25V X5R 0805

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9398
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9398
CAP, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9397
Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9397
CAP, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 0805; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R - 703-CL21A225KAFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R
703-CL21A225KAFNNNE
Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R 703-CL21A225KAFNNNE
Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R

Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A225KAFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A225KAFNNNE
25V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A225KAFNNNE 1276-1763-1-ND 1276-1763-6-ND 730338-CL21A225KAFNNNE CL21A225KAFNNNE 82AC9398 703-CL21A225KAFNNNE CL21A225KAFNNNE
Product Name 2.2UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Newest Parts - CL21A225KAFNNNE Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap Ceramic 2.2uF 25V X5R 10% SMD 0805 85C Embossed T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers