Samsung Electro-Mechanics Ceramic Capacitors CL21A225KACLNNC

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2408-2-ND
Ceramic Capacitors 1276-2408-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2408-1-ND
Ceramic Capacitors 1276-2408-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2408-6-ND
Ceramic Capacitors 1276-2408-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330356-CL21A225KACLNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330356-CL21A225KACLNNC
Capacitors - Ceramic Capacitors 1330356-CL21A225KACLNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330356-CL21A225KACL NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low Profile Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2408-2,1276-240 8-1,1276-2408-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330356-CL21A225KACLNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low Profile
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2408-2,1276-2408-1,1276-2408-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-CL21A225KACLNNC
2.2UF 25V Capacitor 60-CL21A225KACLNNC
CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KACLNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KACLNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0805 Product overview: CL21A225KACLNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KACLNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A225KACLNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A225KACLNNC
Ceramic Capacitors CL21A225KACLNNC
CAP CER 2.2UF 25V X5R 0805

CAP CER 2.2UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2408-2-ND 1276-2408-6-ND 1330356-CL21A225KACLNNC 60-CL21A225KACLNNC CL21A225KACLNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details