Samsung Electro-Mechanics Ceramic Capacitors CL21A106MQFNNNE

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1298-1-ND
Ceramic Capacitors 1276-1298-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1298-6-ND
Ceramic Capacitors 1276-1298-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1298-2-ND
Ceramic Capacitors 1276-1298-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A106MQFNNNE - 722972-CL21A106MQFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A106MQFNNNE
722972-CL21A106MQFNNNE
Ceramic Capacitors - CL21A106MQFNNNE 722972-CL21A106MQFNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Manufacturer: Samsung Win Source Part Number: 722972-CL21A106MQFNN NE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: CL Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 6.3V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): GMC21X5R106M6R3NT; NMC0805X5R106M6.3TRP F; 6R3R15X106MV4E; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Manufacturer: Samsung
Win Source Part Number: 722972-CL21A106MQFNNNE
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Family Name: CL
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): GMC21X5R106M6R3NT; NMC0805X5R106M6.3TRPF; 6R3R15X106MV4E;
Introduction Date: July 25, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL21A106MQFNNNE
10UF 6.3V Capacitor 60-CL21A106MQFNNNE
CAP CER 10UF 6.3V X5R 0805 Product overview: CL21A106MQFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106MQFNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0805 Product overview: CL21A106MQFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106MQFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A106MQFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106MQFNNNE
Ceramic Capacitors CL21A106MQFNNNE
CAP CER 10UF 6.3V X5R 0805

CAP CER 10UF 6.3V X5R 0805

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9395
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9395
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9396
Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9396
CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1298-1-ND 1276-1298-6-ND 722972-CL21A106MQFNNNE 60-CL21A106MQFNNNE CL21A106MQFNNNE 82AC9395
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A106MQFNNNE 10UF 6.3V Capacitor Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers