Samsung Electro-Mechanics Ceramic Capacitors CL21A106MPFNNNG

Description
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21A106MPFNNNG-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21A106MPFNNNG-ND
Ceramic Capacitors CL21A106MPFNNNG-ND
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21A106MPFNNNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL21A106MPFNNNG
Capacitors - Ceramic Capacitors CL21A106MPFNNNG
CAP CER 10UF 10V X5R 0805

CAP CER 10UF 10V X5R 0805

Supplier's Site
Ceramic Capacitors - CL21A106MPFNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106MPFNNNG
Ceramic Capacitors CL21A106MPFNNNG
CAP CER 10UF 10V X5R 0805

CAP CER 10UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CL21A106MPFNNNG-ND CL21A106MPFNNNG CL21A106MPFNNNG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details