10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 730337-CL21A106KQFNN
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Family Name: CL
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): C0805C106K9PAC3810; CLPC0805X6R3A106K-T4
Introduction Date: December 22, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
CAP CER 10UF 6.3V X5R 0805 Product overview: CL21A106KQFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KQFNNNF can be used for catalog matching and distributor lookup.
CAP CER 10UF 6.3V X5R 0805
CAP CER 10UF 6.3V X5R 0805
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CL21A106KQFNNNF-ND | 730337-CL21A106KQFNNNF | 60-CL21A106KQFNNNF | CL21A106KQFNNNF | CL21A106KQFNNNF |
| Product Name | Ceramic Capacitors | Newest Parts - CL21A106KQFNNNF | 10UF 6.3V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |