Samsung Electro-Mechanics Ceramic Capacitors CL21A106KQFNFNE

Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2898-2-ND
Ceramic Capacitors 1276-2898-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2898-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2898-1-ND
Ceramic Capacitors 1276-2898-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2898-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2898-6-ND
Ceramic Capacitors 1276-2898-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-2898-2-ND 1276-2898-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data