Samsung Electro-Mechanics 10UF 10V Capacitor CL21A106KPFNNWE

Description
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL21A106KPFNNWE
10UF 10V Capacitor 60-CL21A106KPFNNWE
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNWE can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2897-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2897-6-ND
Ceramic Capacitors 1276-2897-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2897-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2897-1-ND
Ceramic Capacitors 1276-2897-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2897-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2897-2-ND
Ceramic Capacitors 1276-2897-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A106KPFNNWE - 850978-CL21A106KPFNNWE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A106KPFNNWE
850978-CL21A106KPFNNWE
Ceramic Capacitors - CL21A106KPFNNWE 850978-CL21A106KPFNNWE
Manufacturer: Samsung Win Source Part Number: 850978-CL21A106KPFNN WE Series: CL Features: 10 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2897-6, 1276-2897-1, 1276-2897-2

Manufacturer: Samsung
Win Source Part Number: 850978-CL21A106KPFNNWE
Series: CL
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2897-6, 1276-2897-1, 1276-2897-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A106KPFNNWE 1276-2897-6-ND 1276-2897-1-ND 850978-CL21A106KPFNNWE
Product Name 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A106KPFNNWE
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details