Samsung Electro-Mechanics 10UF 10V Capacitor CL21A106KPFNNNE

Description
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNNE can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNNE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL21A106KPFNNNE has a capacitance of 10 µF and a rated voltage of 10 V. It features a capacitance tolerance of ±10% and utilizes an X5R dielectric, which is suitable for applications requiring stable capacitance over a range of temperatures from -55°C to 85°C. The capacitor is packaged in a compact 0805 case size, measuring 2.00 mm x 1.25 mm, and is compliant with RoHS standards. The product is designed for general-purpose applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL21A106KPFNNNE has a capacitance of 10 µF and a rated voltage of 10 V. It features a capacitance tolerance of ±10% and utilizes an X5R dielectric, which is suitable for applications requiring stable capacitance over a range of temperatures from -55°C to 85°C. The capacitor is packaged in a compact 0805 case size, measuring 2.00 mm x 1.25 mm, and is compliant with RoHS standards. The product is designed for general-purpose applications but is not recommended for high-reliability uses such as aerospace, automotive, or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL21A106KPFNNNE
10UF 10V Capacitor 60-CL21A106KPFNNNE
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1052-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1052-2-ND
Ceramic Capacitors 1276-1052-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1052-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1052-6-ND
Ceramic Capacitors 1276-1052-6-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1052-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1052-1-ND
Ceramic Capacitors 1276-1052-1-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A106KPFNNNE - 1029334-CL21A106KPFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A106KPFNNNE
1029334-CL21A106KPFNNNE
Ceramic Capacitors - CL21A106KPFNNNE 1029334-CL21A106KPFNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029334-CL21A106KPFN NNE Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.053" (1.35mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805C106K8PACTM; GMC21X5R106K10NTLF; LT05ZD106KAT2S; NMC0805X5R106K10TRPL P2KF ; Introduction Date: July 25, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029334-CL21A106KPFNNNE
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.053" (1.35mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805C106K8PACTM; GMC21X5R106K10NTLF; LT05ZD106KAT2S; NMC0805X5R106K10TRPLP2KF ;
Introduction Date: July 25, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - CL21A106KPFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KPFNNNE
Ceramic Capacitors CL21A106KPFNNNE
CAP CER 10UF 10V X5R 0805

CAP CER 10UF 10V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A106KPFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A106KPFNNNE
10V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R - 703-CL21A106KPFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R
703-CL21A106KPFNNNE
Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R 703-CL21A106KPFNNNE
Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R

Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R

Supplier's Site
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9394
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9394
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9393
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9393
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 42AH1700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
42AH1700
Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 42AH1700
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A106KPFNNNE 1276-1052-2-ND 1276-1052-6-ND 1029334-CL21A106KPFNNNE CL21A106KPFNNNE CL21A106KPFNNNE 703-CL21A106KPFNNNE 82AC9394 42AH1700
Product Name 10UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A106KPFNNNE Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 10uF 10V X5R 10% SMD 0805 85C T/R Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details