Samsung Electro-Mechanics 10UF 16V Capacitor CL21A106KOQNNNG

Description
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-CL21A106KOQNNNG
10UF 16V Capacitor 60-CL21A106KOQNNNG
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNG can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6455-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6455-2-ND
Ceramic Capacitors 1276-6455-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6455-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6455-1-ND
Ceramic Capacitors 1276-6455-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6455-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6455-6-ND
Ceramic Capacitors 1276-6455-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Newest Parts - CL21A106KOQNNNG - 737670-CL21A106KOQNNNG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - CL21A106KOQNNNG
737670-CL21A106KOQNNNG
Newest Parts - CL21A106KOQNNNG 737670-CL21A106KOQNNNG
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 737670-CL21A106KOQNN NG Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Family Name: CL Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0805 Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): C0805X5R160-106KNE; C0805C106K4PAC3032; C0805C106K4PACTU; 0805YD106KAT2A; Introduction Date: November 22, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 737670-CL21A106KOQNNNG
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Family Name: CL
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Alternative Parts (Cross-Reference): C0805X5R160-106KNE; C0805C106K4PAC3032; C0805C106K4PACTU; 0805YD106KAT2A;
Introduction Date: November 22, 2012
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now Datasheet
Ceramic Capacitors - CL21A106KOQNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KOQNNNG
Ceramic Capacitors CL21A106KOQNNNG
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A106KOQNNNG 1276-6455-2-ND 1276-6455-6-ND 737670-CL21A106KOQNNNG CL21A106KOQNNNG
Product Name 10UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Newest Parts - CL21A106KOQNNNG Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details