Samsung Electro-Mechanics Ceramic Capacitors CL21A106KOQNNNF

Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21A106KOQNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KOQNNNFTR-ND
Ceramic Capacitors 1276-CL21A106KOQNNNFTR-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A106KOQNNNFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KOQNNNFCT-ND
Ceramic Capacitors 1276-CL21A106KOQNNNFCT-ND
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A106KOQNNNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KOQNNNFDKR-ND
Ceramic Capacitors 1276-CL21A106KOQNNNFDKR-ND
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Buy Now Datasheet
Electronic Surplus - CL21A106KOQNNNF - 722971-CL21A106KOQNNNF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - CL21A106KOQNNNF
722971-CL21A106KOQNNNF
Electronic Surplus - CL21A106KOQNNNF 722971-CL21A106KOQNNNF
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 722971-CL21A106KOQNN NF Packaging: Tape and Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0805 Thickness (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 722971-CL21A106KOQNNNF
Packaging: Tape and Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Singapore, Singapore
10UF 16V Capacitor
60-CL21A106KOQNNNF
10UF 16V Capacitor 60-CL21A106KOQNNNF
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNF can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOQNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOQNNNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL21A106KOQNNNFTR-ND 1276-CL21A106KOQNNNFDKR-ND 722971-CL21A106KOQNNNF 60-CL21A106KOQNNNF
Product Name Ceramic Capacitors Ceramic Capacitors Electronic Surplus - CL21A106KOQNNNF 10UF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2406-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers