Samsung Electro-Mechanics Ceramic Capacitors CL21A106KOCLRNC

Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2399-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2399-1-ND
Ceramic Capacitors 1276-2399-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2399-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2399-6-ND
Ceramic Capacitors 1276-2399-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2399-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2399-2-ND
Ceramic Capacitors 1276-2399-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-CL21A106KOCLRNC
10UF 16V Capacitor 60-CL21A106KOCLRNC
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOCLRNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOCLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1052249-CL21A106KOCLRNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052249-CL21A106KOCLRNC
Capacitors - Ceramic Capacitors 1052249-CL21A106KOCLRNC
Win Source Part Number: 1052249-CL21A106KOCL RNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X5R0J106K085AB; C2012X5R1C106K085AC; CC0805KKX5R6BB106; CC0805KKX5R5BB106; C2012X5R1A106K085AB; EMK212BJ106KG-T; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2399-6,1276-239 9-2,1276-2399-1

Win Source Part Number: 1052249-CL21A106KOCLRNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X5R0J106K085AB; C2012X5R1C106K085AC; CC0805KKX5R6BB106; CC0805KKX5R5BB106; C2012X5R1A106K085AB; EMK212BJ106KG-T;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2399-6,1276-2399-2,1276-2399-1

Buy Now Datasheet
Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R - 703-CL21A106KOCLRNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R
703-CL21A106KOCLRNC
Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R 703-CL21A106KOCLRNC
Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R

Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A106KOCLRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A106KOCLRNC
16V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21A106KOCLRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KOCLRNC
Ceramic Capacitors CL21A106KOCLRNC
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2399-1-ND 1276-2399-6-ND 60-CL21A106KOCLRNC 1052249-CL21A106KOCLRNC 703-CL21A106KOCLRNC CL21A106KOCLRNC CL21A106KOCLRNC
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor Capacitors - Ceramic Capacitors Cap Ceramic 10uF 16V X5R 10% SMD 0805 85C Cardboard T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details