Samsung Electro-Mechanics Ceramic Capacitors CL21A106KACLRNC

Description
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2397-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2397-6-ND
Ceramic Capacitors 1276-2397-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2397-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2397-1-ND
Ceramic Capacitors 1276-2397-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2397-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2397-2-ND
Ceramic Capacitors 1276-2397-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-CL21A106KACLRNC
10UF 25V Capacitor 60-CL21A106KACLRNC
CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KACLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KACLRNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KACLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KACLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A106KACLRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KACLRNC
Ceramic Capacitors CL21A106KACLRNC
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2397-6-ND 1276-2397-1-ND 60-CL21A106KACLRNC CL21A106KACLRNC
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 108CKH035M - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
5 suppliers