Samsung Electro-Mechanics Ceramic Capacitors CL21A105KAFNNNE

Description
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2887-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2887-2-ND
Ceramic Capacitors 1276-2887-2-ND
1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A105KAFNNNE - 806549-CL21A105KAFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A105KAFNNNE
806549-CL21A105KAFNNNE
Ceramic Capacitors - CL21A105KAFNNNE 806549-CL21A105KAFNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806549-CL21A105KAFNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 806549-CL21A105KAFNNNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1UF 25V Capacitor
60-CL21A105KAFNNNE
1UF 25V Capacitor 60-CL21A105KAFNNNE
CAP CER 1UF 25V X5R 0805 Product overview: CL21A105KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A105KAFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0805 Product overview: CL21A105KAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A105KAFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R - 703-CL21A105KAFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R
703-CL21A105KAFNNNE
Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R 703-CL21A105KAFNNNE
Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R

Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R

Supplier's Site
Ceramic Capacitors - CL21A105KAFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A105KAFNNNE
Ceramic Capacitors CL21A105KAFNNNE
CAP CER 1UF 25V X5R 0805

CAP CER 1UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2887-2-ND 806549-CL21A105KAFNNNE 60-CL21A105KAFNNNE 703-CL21A105KAFNNNE CL21A105KAFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors - CL21A105KAFNNNE 1UF 25V Capacitor Cap Ceramic 1uF 25V X5R 10% SMD 0805 85C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details