Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330642-CL10X106MP8N
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2383-6,1276-238
RoHS Status: ROHS3 Compliant
CAP CER 10UF 10V X6S 0603 Product overview: CL10X106MP8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MP8NRNC can be used for catalog matching and distributor lookup.
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
CAP CER 10UF 10V X6S 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330642-CL10X106MP8NRNC | 60-CL10X106MP8NRNC | 1276-2383-1-ND | 1276-2383-6-ND | CL10X106MP8NRNC |
| Product Name | Capacitors - Ceramic Capacitors | 10UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |