CAP CER 10UF 16V X6S 0603 Product overview: CL10X106MO8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MO8NRNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 846377-CL10X106MO8NR
Series: CL
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6769-1, 1276-6769-2, 1276-6769-6
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
CAP CER 10UF 16V X6S 0603
16V 10uF X6S ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10X106MO8NRNC | 846377-CL10X106MO8NRNC | 1276-6769-2-ND | 1276-6769-6-ND | CL10X106MO8NRNC | CL10X106MO8NRNC |
| Product Name | 10UF 16V Capacitor | Ceramic Capacitors - CL10X106MO8NRNC | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |