Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL10F105ZO8NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330643-CL10F105ZO8N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -30°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1243-1,1276-124 3-2,1276-1243-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330643-CL10F105ZO8N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -30°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1243-1,1276-124 3-2,1276-1243-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330643-CL10F105ZO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330643-CL10F105ZO8NNNC
Capacitors - Ceramic Capacitors 1330643-CL10F105ZO8NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330643-CL10F105ZO8N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -30°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1243-1,1276-124 3-2,1276-1243-6 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330643-CL10F105ZO8NNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1243-1,1276-1243-2,1276-1243-6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CL10F105ZO8NNNC
1UF 16V Capacitor 60-CL10F105ZO8NNNC
CAP CER 1UF 16V Y5V 0603 Product overview: CL10F105ZO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10F105ZO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V Y5V 0603 Product overview: CL10F105ZO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10F105ZO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1243-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1243-2-ND
Ceramic Capacitors 1276-1243-2-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10F105ZO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10F105ZO8NNNC
Ceramic Capacitors CL10F105ZO8NNNC
CAP CER 1UF 16V Y5V 0603

CAP CER 1UF 16V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330643-CL10F105ZO8NNNC 60-CL10F105ZO8NNNC 1276-1243-2-ND CL10F105ZO8NNNC
Product Name Capacitors - Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details