Samsung Electro-Mechanics Ceramic Capacitors CL10F104ZO8NNNC

Description
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1258-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1258-6-ND
Ceramic Capacitors 1276-1258-6-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1258-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1258-1-ND
Ceramic Capacitors 1276-1258-1-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1258-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1258-2-ND
Ceramic Capacitors 1276-1258-2-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9386
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9386
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9385
Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9385
CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R - 703-CL10F104ZO8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R
703-CL10F104ZO8NNNC
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R 703-CL10F104ZO8NNNC
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R

Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1258-6-ND 1276-1258-1-ND 82AC9386 703-CL10F104ZO8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0603 85C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5V
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers