CAP CER 75PF 50V C0G/NP0 0603 Product overview: CL10C750JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 75PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C750JB8NNNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866644-CL10C750JB8NN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 75 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2335-2, 1276-2335-1, 1276-2335-6
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 75PF 50V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10C750JB8NNNC | 866644-CL10C750JB8NNNC | 1276-2335-1-ND | CL10C750JB8NNNC |
| Product Name | 75PF 50V Capacitor | Ceramic Capacitors - CL10C750JB8NNNC | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 7.50E-5 microF | 7.50E-5 microF |