Samsung Electro-Mechanics Ceramic Capacitors CL10C6R8DB8NNNC

Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2334-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2334-2-ND
Ceramic Capacitors 1276-2334-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C6R8DB8NNNC - 866643-CL10C6R8DB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C6R8DB8NNNC
866643-CL10C6R8DB8NNNC
Ceramic Capacitors - CL10C6R8DB8NNNC 866643-CL10C6R8DB8NNNC
Manufacturer: Samsung Win Source Part Number: 866643-CL10C6R8DB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2334-1, 1276-2334-2, 1276-2334-6

Manufacturer: Samsung
Win Source Part Number: 866643-CL10C6R8DB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2334-1, 1276-2334-2, 1276-2334-6

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-CL10C6R8DB8NNNC
6.8PF 50V Capacitor 60-CL10C6R8DB8NNNC
CAP CER 6.8PF 50V C0G/NP0 0603 Product overview: CL10C6R8DB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C6R8DB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0603 Product overview: CL10C6R8DB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C6R8DB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2334-2-ND 866643-CL10C6R8DB8NNNC 60-CL10C6R8DB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL10C6R8DB8NNNC 6.8PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details