Samsung Electro-Mechanics 680PF 50V Capacitor CL10C681JB8NNNC

Description
CAP CER 680PF 50V C0G/NP0 0603 Product overview: CL10C681JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C681JB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 680PF 50V C0G/NP0 0603 Product overview: CL10C681JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C681JB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680PF 50V Capacitor
60-CL10C681JB8NNNC
680PF 50V Capacitor 60-CL10C681JB8NNNC
CAP CER 680PF 50V C0G/NP0 0603 Product overview: CL10C681JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C681JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V C0G/NP0 0603 Product overview: CL10C681JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C681JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575904P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575904P
MLCCs - Multilayer Ceramic Capacitors 2575904P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575904
MLCCs - Multilayer Ceramic Capacitors 2575904
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575680 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575680
MLCCs - Multilayer Ceramic Capacitors 2575680
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1820-2-ND
Ceramic Capacitors 1276-1820-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1820-6-ND
Ceramic Capacitors 1276-1820-6-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1820-1-ND
Ceramic Capacitors 1276-1820-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C681JB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C681JB8NNNC
50V 680pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 680pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10C681JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C681JB8NNNC
Ceramic Capacitors CL10C681JB8NNNC
CAP CER 680PF 50V C0G/NP0 0603

CAP CER 680PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10C681JB8NNNC 2575904P 1276-1820-2-ND 1276-1820-6-ND CL10C681JB8NNNC CL10C681JB8NNNC
Product Name 680PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details