Samsung Electronics Co., Ltd. Ceramic Capacitors - CL10C471JC8NNNL CL10C471JC8NNNL

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052201-CL10C471JC8N NNL Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052201-CL10C471JC8N NNL Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10C471JC8NNNL - 1052201-CL10C471JC8NNNL - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C471JC8NNNL
1052201-CL10C471JC8NNNL
Ceramic Capacitors - CL10C471JC8NNNL 1052201-CL10C471JC8NNNL
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052201-CL10C471JC8N NNL Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 470 pF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052201-CL10C471JC8NNNL
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 470 pF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Height: 900 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V

Buy Now
Singapore, Singapore
SMD 470pF 100V Capacitor
60-CL10C471JC8NNNL
SMD 470pF 100V Capacitor 60-CL10C471JC8NNNL
Cap Ceramic 470pF 100V C0G 5% Pad SMD 0603 125°C T/R Product overview: CL10C471JC8NNNL from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JC8NNNL can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V C0G 5% Pad SMD 0603 125°C T/R Product overview: CL10C471JC8NNNL from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JC8NNNL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052201-CL10C471JC8NNNL 60-CL10C471JC8NNNL
Product Name Ceramic Capacitors - CL10C471JC8NNNL SMD 470pF 100V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 470 microF
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details