Samsung Electro-Mechanics 470PF 50V Capacitor CL10C471JB81PNC

Description
CAP CER 470PF 50V C0G/NP0 0603 Product overview: CL10C471JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 50V C0G/NP0 0603 Product overview: CL10C471JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 50V Capacitor
60-CL10C471JB81PNC
470PF 50V Capacitor 60-CL10C471JB81PNC
CAP CER 470PF 50V C0G/NP0 0603 Product overview: CL10C471JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JB81PNC can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0603 Product overview: CL10C471JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C471JB81PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-2301-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2301-2-ND
Ceramic Capacitors 1276-2301-2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2301-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2301-1-ND
Ceramic Capacitors 1276-2301-1-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2301-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2301-6-ND
Ceramic Capacitors 1276-2301-6-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C471JB81PNC - 866638-CL10C471JB81PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C471JB81PNC
866638-CL10C471JB81PNC
Ceramic Capacitors - CL10C471JB81PNC 866638-CL10C471JB81PNC
Manufacturer: Samsung Win Source Part Number: 866638-CL10C471JB81P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2301-1, 1276-2301-2, 1276-2301-6

Manufacturer: Samsung
Win Source Part Number: 866638-CL10C471JB81PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2301-1, 1276-2301-2, 1276-2301-6

Buy Now Datasheet
Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R - 703-CL10C471JB81PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R
703-CL10C471JB81PNC
Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R 703-CL10C471JB81PNC
Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R

Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R

Supplier's Site
Ceramic Capacitors - CL10C471JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C471JB81PNC
Ceramic Capacitors CL10C471JB81PNC
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10C471JB81PNC 1276-2301-2-ND 1276-2301-6-ND 866638-CL10C471JB81PNC 703-CL10C471JB81PNC CL10C471JB81PNC
Product Name 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10C471JB81PNC Cap Ceramic 470pF 50V C0G 5% SMD 0603 125C Automotive T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers