Samsung Electro-Mechanics Ceramic Capacitors CL10C470KB8NNWC

Description
CAP CER 47PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10C470KB8NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10C470KB8NNWCTR-ND
Ceramic Capacitors 1276-CL10C470KB8NNWCTR-ND
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10C470KB8NNWC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL10C470KB8NNWC
Capacitors - Ceramic Capacitors CL10C470KB8NNWC
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1276-CL10C470KB8NNWCTR-ND CL10C470KB8NNWC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details