Samsung Electronics Co., Ltd. Ceramic Capacitors CL10C3R3CB8NNWC

Description
CAP CER 3.3PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.3PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10C3R3CB8NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10C3R3CB8NNWCTR-ND
Ceramic Capacitors 1276-CL10C3R3CB8NNWCTR-ND
CAP CER 3.3PF 50V C0G/NP0 0603

CAP CER 3.3PF 50V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1118201-CL10C3R3CB8NNWC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1118201-CL10C3R3CB8NNWC
Capacitors - Ceramic Capacitors 1118201-CL10C3R3CB8NNWC
Win Source Part Number: 1118201-CL10C3R3CB8N NWC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 3.3 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-CL10C3R3CB8NNWC TR

Win Source Part Number: 1118201-CL10C3R3CB8NNWC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 3.3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-CL10C3R3CB8NNWCTR

Buy Now
Singapore, Singapore
3.3PF 50V Capacitor
60-CL10C3R3CB8NNWC
3.3PF 50V Capacitor 60-CL10C3R3CB8NNWC
CAP CER 3.3PF 50V C0G/NP0 0603 Product overview: CL10C3R3CB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C3R3CB8NNWC can be used for catalog matching and distributor lookup.

CAP CER 3.3PF 50V C0G/NP0 0603 Product overview: CL10C3R3CB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C3R3CB8NNWC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10C3R3CB8NNWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C3R3CB8NNWC
Capacitors - Ceramic Capacitors CL10C3R3CB8NNWC
CAP CER 3.3PF 50V C0G/NP0 0603

CAP CER 3.3PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10C3R3CB8NNWCTR-ND 1118201-CL10C3R3CB8NNWC 60-CL10C3R3CB8NNWC CL10C3R3CB8NNWC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.3PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details