390pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 390PF 50V C0G/NP0 0603 Product overview: CL10C391JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C391JB8NNNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung Electro-Mechanics
Category: Capacitors -Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Operating Temperature: -55°C ~ 125°C
Capacitance: 390 pF
Thickness (Max): 0.035" (0.90mm)
CAP CER 390PF 50V C0G/NP0 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-1297-2-ND | 60-CL10C391JB8NNNC | CL10C391JB8NNNC | |
| Product Name | Ceramic Capacitors | 390PF 50V Capacitor | Capacitors -Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |