Samsung Electro-Mechanics 33PF 50V Capacitor CL10C330JB81PNC

Description
CAP CER 33PF 50V C0G/NP0 0603 Product overview: CL10C330JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C330JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 50V C0G/NP0 0603 Product overview: CL10C330JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C330JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 50V Capacitor
60-CL10C330JB81PNC
33PF 50V Capacitor 60-CL10C330JB81PNC
CAP CER 33PF 50V C0G/NP0 0603 Product overview: CL10C330JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C330JB81PNC can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 0603 Product overview: CL10C330JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C330JB81PNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 1276-2264-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2264-6-ND
Ceramic Capacitors 1276-2264-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2264-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2264-1-ND
Ceramic Capacitors 1276-2264-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2264-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2264-2-ND
Ceramic Capacitors 1276-2264-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5933
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5933
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5932
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5932
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C330JB81PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C330JB81PNC
50V 33pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R - 703-CL10C330JB81PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R
703-CL10C330JB81PNC
Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R 703-CL10C330JB81PNC
Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R

Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R

Supplier's Site
Ceramic Capacitors - CL10C330JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C330JB81PNC
Ceramic Capacitors CL10C330JB81PNC
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10C330JB81PNC 1276-2264-6-ND 1276-2264-1-ND 70AH5933 CL10C330JB81PNC 703-CL10C330JB81PNC CL10C330JB81PNC
Product Name 33PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 33pF 50V C0G 5% SMD 0603 125C Automotive Cardboard T/R Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details