Samsung Electro-Mechanics Ceramic Capacitors CL10C2R7CB81PNC

Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6554-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6554-1-ND
Ceramic Capacitors 1276-6554-1-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5929
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5929
CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 70AH5928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
70AH5928
Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 70AH5928
CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 2.7PF, 50V, MLCC, 0603; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10C2R7CB81PNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C2R7CB81PNC
Capacitors - Ceramic Capacitors CL10C2R7CB81PNC
CAP CER 2.7PF 50V C0G/NP0 0603

CAP CER 2.7PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6554-1-ND 70AH5929 CL10C2R7CB81PNC
Product Name Ceramic Capacitors Cap, Aec-Q200, 2.7Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details