Samsung Electro-Mechanics Ceramic Capacitors CL10C2R2BB8NNNC

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1084-2-ND
Ceramic Capacitors 1276-1084-2-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C2R2BB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C2R2BB8NNNC
Ceramic Capacitors CL10C2R2BB8NNNC
CAP CER 2.2PF 50V C0G/NP0 0603

CAP CER 2.2PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9372
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9372
CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9371
Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9371
CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0603; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1084-2-ND CL10C2R2BB8NNNC 82AC9372
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details