Samsung Electro-Mechanics Ceramic Capacitors CL10C271JB81PNC

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-7006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7006-1-ND
Ceramic Capacitors 1276-7006-1-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7006-6-ND
Ceramic Capacitors 1276-7006-6-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7006-2-ND
Ceramic Capacitors 1276-7006-2-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C271JB81PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C271JB81PNC
50V 270pF ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 270pF ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10C271JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C271JB81PNC
Ceramic Capacitors CL10C271JB81PNC
CAP CER 270PF 50V C0G/NP0 0603

CAP CER 270PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-7006-1-ND 1276-7006-6-ND CL10C271JB81PNC CL10C271JB81PNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details