Samsung Electro-Mechanics Ceramic Capacitors CL10C270JB8NNNC

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1086-1-ND
Ceramic Capacitors 1276-1086-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1086-2-ND
Ceramic Capacitors 1276-1086-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1086-6-ND
Ceramic Capacitors 1276-1086-6-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7665058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665058
MLCCs - Multilayer Ceramic Capacitors 7665058
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10C270JB8NNNC - 843238-CL10C270JB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C270JB8NNNC
843238-CL10C270JB8NNNC
Ceramic Capacitors - CL10C270JB8NNNC 843238-CL10C270JB8NNNC
Manufacturer: Samsung Win Source Part Number: 843238-CL10C270JB8NN NC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843238-CL10C270JB8NNNC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
27PF 50V Capacitor
60-CL10C270JB8NNNC
27PF 50V Capacitor 60-CL10C270JB8NNNC
CAP CER 27PF 50V C0G/NP0 0603 Product overview: CL10C270JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C270JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0603 Product overview: CL10C270JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C270JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - CL10C270JB8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C270JB8NNNC
Capacitors - Ceramic Capacitors CL10C270JB8NNNC
CAP CER 27PF 50V C0G/NP0 0603

CAP CER 27PF 50V C0G/NP0 0603

Supplier's Site
Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS - 703-CL10C270JB8NNNC - Utmel Electronic Limited
Hong Kong, China
Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS
703-CL10C270JB8NNNC
Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS 703-CL10C270JB8NNNC
Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS

Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C270JB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C270JB8NNNC
50V 27pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 27pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10C270JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C270JB8NNNC
Ceramic Capacitors CL10C270JB8NNNC
CAP CER 27PF 50V C0G/NP0 0603

CAP CER 27PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1086-1-ND 1276-1086-6-ND 7665058 843238-CL10C270JB8NNNC 60-CL10C270JB8NNNC CL10C270JB8NNNC 703-CL10C270JB8NNNC CL10C270JB8NNNC CL10C270JB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10C270JB8NNNC 27PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic capacitor SMD-0603 27pF /50V NP0# J +-5%, Samsung, RoHS Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers