Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Voltage - Rated: 160 V
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Through Hole |