Samsung Electro-Mechanics Ceramic Capacitors CL10C221JC8NNNC

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2237-2-ND
Ceramic Capacitors 1276-2237-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2237-1-ND
Ceramic Capacitors 1276-2237-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 220PF 100V C0G/NP0 0603 - 703-CL10C221JC8NNNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V C0G/NP0 0603
703-CL10C221JC8NNNC
CAP CER 220PF 100V C0G/NP0 0603 703-CL10C221JC8NNNC
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CL10C221JC8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C221JC8NNNC
Ceramic Capacitors CL10C221JC8NNNC
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2237-2-ND 703-CL10C221JC8NNNC CL10C221JC8NNNC
Product Name Ceramic Capacitors CAP CER 220PF 100V C0G/NP0 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details