22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Win Source Part Number: 964071-CL10C220JB8NN
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 15,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-CL10C220JB8NNNL
CAP CER 22PF 50V C0G/NP0 0603 Product overview: CL10C220JB8NNNL from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C220JB8NNNL can be used for catalog matching and distributor lookup.
CAP CER 22PF 50V C0G/NP0 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL10C220JB8NNNLTR-ND | 964071-CL10C220JB8NNNL | 60-CL10C220JB8NNNL | CL10C220JB8NNNL |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 22PF 50V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |