Samsung Electro-Mechanics Ceramic Capacitors CL10C201JB8NNNC

Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2222-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2222-6-ND
Ceramic Capacitors 1276-2222-6-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2222-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2222-2-ND
Ceramic Capacitors 1276-2222-2-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2222-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2222-1-ND
Ceramic Capacitors 1276-2222-1-ND
200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C201JB8NNNC - 915438-CL10C201JB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C201JB8NNNC
915438-CL10C201JB8NNNC
Ceramic Capacitors - CL10C201JB8NNNC 915438-CL10C201JB8NNNC
Manufacturer: Samsung Win Source Part Number: 915438-CL10C201JB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2222-6, 1276-2222-1, 1276-2222-2

Manufacturer: Samsung
Win Source Part Number: 915438-CL10C201JB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2222-6, 1276-2222-1, 1276-2222-2

Buy Now Datasheet
Singapore, Singapore
200PF 50V Capacitor
60-CL10C201JB8NNNC
200PF 50V Capacitor 60-CL10C201JB8NNNC
CAP CER 200PF 50V C0G/NP0 0603 Product overview: CL10C201JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C201JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 200PF 50V C0G/NP0 0603 Product overview: CL10C201JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C201JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2222-6-ND 1276-2222-2-ND 915438-CL10C201JB8NNNC 60-CL10C201JB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10C201JB8NNNC 200PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details